EN
  • EN
  • DE
  • IT

MAX6363LUT26+T

Part No MAX6363LUT26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-6
Win Source Part Number 041395-MAX6363LUT26+T
Ultra Librarian 3D Model Ultra Librarian MAX6363LUT26+T CAD Model

Description

Maxim Integrated's MAX6363LUT26+T: A Robust Microprocessor Supervisory Circuit

The MAX6363LUT26+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity through monitoring power supplies in digital systems. This essential component ensures that microprocessors and other sensitive digital circuits operate within safe voltage levels, thus preventing data corruption, erratic operation, or damage due to unpredictable power fluctuations or system brownouts.

Encased in a compact SOT23-6 package, the MAX6363LUT26+T is ideal for space-constrained applications where size and power efficiency are critical. It features a combination of functions that include power-on reset control, watchdog timer, and manual reset input, making it a versatile solution for a broad range of products from consumer electronics to industrial control systems.

One of the standout features of this supervisory circuit is its factory-trimmed reset threshold voltage, set at 2.63V, which caters to systems that operate at standard voltage levels. The reset output is guaranteed to remain in the active state for a minimum of 140ms after V_CC has risen above the reset threshold level, ensuring adequate time for the system to stabilize upon power-up or during a power recovery event.

The MAX6363LUT26+T also includes a watchdog timer that can be disabled if not required, providing additional flexibility. The manual reset input allows for a system reset to be initiated by external hardware or software, offering a convenient way to reboot the system without the need to cycle power.

Maxim Integrated has designed the MAX6363LUT26+T with low power consumption in mind, making it suitable for portable and battery-operated devices. Its wide operating temperature range from -40°C to +125°C ensures reliable performance in extreme conditions, further enhancing its suitability for various applications.

Overall, the MAX6363LUT26+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable integrated circuits that ensure the stability and longevity of electronic systems. Its combination of features, compact footprint, and robust performance make it an excellent choice for designers looking to enhance the reliability of their digital systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3952 $63.9520
23+ $5.2472 $120.6856
35+ $5.0832 $177.9120
47+ $4.9191 $231.1977
61+ $4.7551 $290.0611
82+ $4.2631 $349.5742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess