EN
  • EN
  • DE

MAX6363LUT31-T

Part No MAX6363LUT31-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC CIRC SUPERVISORY LP SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 114194-MAX6363LUT31-T
Ultra Librarian 3D Model Ultra Librarian MAX6363LUT31-T CAD Model

Description

Product Overview: MAX6363LUT31-T by Maxim Integrated

The MAX6363LUT31-T is a highly robust and precise supervisory circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact device is a part of Maxim's extensive portfolio of microprocessor (μP) supervisory circuits that are engineered to maintain system integrity through monitoring power supplies in μP and digital systems.

Key Features

  • Voltage Monitoring: The MAX6363LUT31-T provides accurate power-supply monitoring for systems that operate at 3.1 volts. It ensures that the microprocessor is fully reset during power-up, power-down, and brownout conditions.
  • Reset Timeout: It features an adjustable reset timeout period that can be set by external capacitors, allowing designers to tailor the reset assertion time to their specific needs.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Manual Reset Input: A manual reset input is provided, which allows for a system reset to be triggered with an external pushbutton or logic signal.
  • Compact Package: The MAX6363LUT31-T comes in a small 6-pin SOT23 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance under various environmental conditions.

Applications

The MAX6363LUT31-T is versatile and can be used in a wide range of applications. It is particularly useful in portable devices, computers, controllers, and intelligent instruments where precise voltage monitoring and power management are critical. Its ability to provide a reliable reset signal makes it an essential component for ensuring the proper operation and stability of microprocessor-based systems.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX6363LUT31-T supervisory circuit is no exception and has been rigorously tested to meet stringent industry standards for reliability and performance. With Maxim's reputation for excellence, you can trust this supervisory circuit to maintain the integrity of your digital systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess