The MAX6363PUT29 by Maxim Integrated is a robust, low-power, microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected behavior in digital systems. This component is particularly ideal for portable, battery-powered applications due to its low power consumption and small physical footprint.
Key Features
- Power Supply Monitoring: The MAX6363PUT29 monitors the power supply voltage and keeps the system within operational limits, ensuring reliability and stability.
- Manual Reset Input: It includes a manual reset input that allows for an external trigger to reset the system, providing an additional layer of control.
- Low Power Consumption: With its focus on energy efficiency, this supervisory circuit is optimized for battery-powered applications, drawing minimal current.
- Compact SOT23 Packaging: The device comes in a small SOT23 package, making it suitable for space-constrained applications.
- Factory-Trimmed Reset Thresholds: The reset thresholds are factory-trimmed for accuracy, which helps in reducing the need for external components and simplifying the design process.
- Immune to Short V<sub>CC Transients: The MAX6363PUT29 is designed to be immune to short power supply transients, ensuring that the system does not reset unnecessarily.
Applications
The MAX6363PUT29 is versatile in its applications, catering to a wide range of industries and systems including:
- Portable/Battery-Powered Equipment
- Computers and Controllers
- Embedded Systems
- Data Storage Systems
- Medical Devices
- Automotive Systems
Technical Specifications
- Supply Voltage: Monitors 2.93V ±1.5%
- Reset Timeout: 280ms min reset active time
- Operating Temperature: -40°C to +125°C
- Package Type: SOT23-6
The MAX6363PUT29 supervisory circuit is an excellent choice for designers looking for a reliable, energy-efficient, and space-saving solution to enhance the stability and performance of their digital systems.