EN
  • EN
  • DE

MAX6364LUT31+T

Part No MAX6364LUT31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC CIRC SUPERVISORY LP SOT23-6 / Processor Supervisor 3.08V 1 Active Low/Push-Pull 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070157-MAX6364LUT31+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6364
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6364LUT31+T CAD Model

Description

Maxim Integrated MAX6364LUT31+T Supervisory Circuit

The MAX6364LUT31+T is a highly reliable supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within operational thresholds. This tiny, low-power device is an essential component for any system that requires a watchdog timer or a power-on reset functionality.

Key Features

  • Precision Voltage Monitoring: The MAX6364LUT31+T offers precise monitoring of the power supply voltage. It ensures that the system is operational only when the supply voltage is within the acceptable range, thereby protecting the microprocessor and other sensitive components from damage due to under-voltage or over-voltage conditions.
  • Programmable Watchdog Timer: The device includes a programmable watchdog timer that can be set to various time-out periods. This feature helps in detecting and responding to system malfunctions or software anomalies, thus improving the overall reliability of the system.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, providing a means for recovery from software errors or other issues.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6364LUT31+T consumes minimal power, making it ideal for portable and battery-operated devices.
  • Small Form Factor: The device comes in a compact SOT23-6 package, which saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX6364LUT31+T supervisory circuit is versatile and can be utilized across various applications, including:

  • Microprocessor and microcontroller systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Embedded systems
  • Communication devices

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6364LUT31+T is a smart choice for designers looking to enhance system reliability and prevent data corruption due to unexpected power supply issues. It's an indispensable component for any system where continuous monitoring and system integrity are of paramount importance.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9998 $59.9970
36+ $3.2825 $118.1700
55+ $3.1797 $174.8835
76+ $3.0769 $233.8444
98+ $2.9741 $291.4618
130+ $2.6669 $346.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess