EN
  • EN
  • DE

MAX6364LUT31

Part No MAX6364LUT31
Manufacturer Maxim Integrated
Description SOT23, Low-Power μP Supervisory Circuits with Battery Backup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214518-MAX6364LUT31
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6364LUT31 CAD Model

Description

Maxim Integrated MAX6364LUT31 Supervisory Circuit

The Maxim Integrated MAX6364LUT31 is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor (µP) systems, providing a significant layer of protection and stability. This precision voltage-monitoring device is essential for managing system integrity during power-up, operation, and power-down states.

The MAX6364LUT31 supervisory circuit offers a variety of features that make it an ideal solution for maintaining system health. One of the key functions is its ability to assert a reset signal whenever the VCC supply voltage falls below a preset threshold, ensuring that the µP and other critical components start in a known state. The reset signal remains asserted for a period after VCC has risen above the reset threshold, providing ample time for the system to stabilize.

This device operates with a nominal supply voltage of 3.1V, making it suitable for low voltage applications. It has a low supply current, which is beneficial for power-sensitive designs. The MAX6364LUT31 comes in a compact SOT23-6 package, which is perfect for space-constrained applications.

Additional features include a manual reset input that allows for a system reset to be initiated at any time, regardless of the VCC. This can be particularly useful for debugging or when a controlled system restart is required. The MAX6364LUT31 also offers a watchdog timer that can be used to monitor the health of the microprocessor, ensuring it is operating correctly and has not become unresponsive.

Overall, the Maxim Integrated MAX6364LUT31 is a robust and versatile supervisory circuit that offers critical protection for microprocessor-based systems. Its combination of reset and watchdog functions, low power consumption, and small form factor make it an excellent choice for a wide range of applications, from industrial control systems to portable battery-powered devices.

For those looking to incorporate reliable system monitoring and protection in their designs, the Maxim Integrated MAX6364LUT31 provides a proven solution that can help to enhance system reliability and performance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0517 $60.7755
35+ $3.3252 $116.3820
54+ $3.2213 $173.9502
75+ $3.1173 $233.7975
96+ $3.0134 $289.2864
129+ $2.7015 $348.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess