EN
  • EN
  • DE

MAX6365HKA46+T

Part No MAX6365HKA46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 122537-MAX6365HKA46+T
Ultra Librarian 3D Model Ultra Librarian MAX6365HKA46+T CAD Model

Description

Maxim Integrated's MAX6365HKA46+T: Robust Voltage Supervisor IC

The MAX6365HKA46+T is a high-quality voltage supervisor integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to monitor power supplies in digital systems, ensuring that microprocessors and other critical system components operate reliably within their specified voltage ranges.

One of the key features of the MAX6365HKA46+T is its ability to provide precise monitoring of power supply voltages. It is designed to detect under-voltage conditions, which can prevent system errors and data corruption caused by inadequate power levels. The device is particularly valuable in applications where consistent and reliable operation is crucial, such as in industrial control systems, embedded computing, and telecommunications equipment.

The voltage supervisor IC operates over a wide temperature range, making it suitable for use in environments with extreme temperature variations. Its compact SOT-23 package allows for a minimal footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. Furthermore, the MAX6365HKA46+T is characterized by low power consumption, contributing to the energy efficiency of the overall system it monitors.

Maxim Integrated has equipped the MAX6365HKA46+T with a manual reset input, enabling system designers to incorporate a reset button or to initiate a reset from another part of the system. This feature provides additional flexibility and control over the reset functionality. Additionally, the device's built-in debounce circuitry ensures that the manual reset input is immune to glitches, thereby preventing false triggering.

For ease of integration, the MAX6365HKA46+T includes an active-low reset output, which remains asserted for a preset timeout period after the voltage returns to an acceptable level. This ensures that the system has adequate time to stabilize before normal operation resumes. The timeout period can be set by external components, allowing designers to tailor the reset timing to the specific needs of their application.

In summary, the MAX6365HKA46+T from Maxim Integrated is a versatile and reliable voltage supervisor IC that offers precise voltage monitoring, low power consumption, and a flexible reset mechanism. Its robust design and ease of use make it an ideal choice for ensuring the stability and reliability of a wide range of electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5560 $60.4480
19+ $6.2000 $117.8000
29+ $6.0060 $174.1740
40+ $5.8120 $232.4800
52+ $5.6179 $292.1308
69+ $5.0370 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess