EN
  • EN
  • DE

MAX6365LKA31+T

Part No MAX6365LKA31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 1 Active Low/Push-Pull 8-Pin SOT-23 T/R / IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021950-MAX6365LKA31+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX6365L
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6365LKA31+T CAD Model

Description

Maxim Integrated's MAX6365LKA31+T: Robust Supervisory Circuit

Maxim Integrated's MAX6365LKA31+T is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor (µP) systems, providing a significant layer of protection and stability. This compact and efficient component ensures that your system's µP and other devices are reset properly during power-up, power-down, and brown-out conditions.

The MAX6365LKA31+T is part of a family of pin-selectable watchdog timers, and it offers a fixed reset timeout period of 31.25ms, ensuring timely and predictable recovery from fault conditions. The device operates over a wide voltage range of 1.2V to 5.5V, making it versatile for various applications, from portable devices to embedded systems.

With its ultra-low supply current of 1.6µA at 3.3V, the MAX6365LKA31+T is an energy-efficient solution for power-sensitive designs. It comes in a compact SOT-23 package, which is ideal for space-constrained applications, providing robust monitoring functionality without the bulk.

Key features of the MAX6365LKA31+T include:

  • Watchdog timer with fixed timeout of 31.25ms
  • Wide operating voltage range of 1.2V to 5.5V
  • Ultra-low supply current of 1.6µA at 3.3V
  • Manual reset input for added system control
  • Debounced reset input for reliable operation
  • Immune to short V<sub>CC transients
  • Compact SOT-23 package

The device also features a manual reset input that allows for a system reset to be triggered with an external signal, providing additional control over system operation. Its debounced reset input ensures that the reset action is clean and free from signal noise, which is critical for maintaining system integrity.

Designed with immunity to short V<sub>CC transients, the MAX6365LKA31+T protects your system from brief voltage drops that could otherwise cause unintended resets. This makes it an ideal choice for applications that require high reliability and uninterrupted operation.

Whether you're designing consumer electronics, industrial controls, or any other µP-based system, the MAX6365LKA31+T from Maxim Integrated offers a high level of protection and peace of mind, ensuring that your system operates smoothly and reliably under a variety of conditions.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess