EN
  • EN
  • DE

MAX6365LKA46

Part No MAX6365LKA46
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6365
Standard Package 102 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882219-MAX6365LKA46
Ultra Librarian 3D Model Ultra Librarian MAX6365LKA46 CAD Model

Description

Maxim Integrated's MAX6365LKA46: A Precision Timer and Voltage Supervisor

The MAX6365LKA46 is a highly integrated solution from Maxim Integrated, designed to cater to the needs of systems requiring precise timing and reliable voltage supervision. This compact device offers a combination of features that make it an ideal choice for a wide range of applications, including microprocessor (μP) systems, controllers, and intelligent instruments.

Key Features

  • Programmable Watchdog Timer: The MAX6365LKA46 comes with a programmable watchdog timer that helps ensure your system operates within expected parameters. By monitoring the activity of your microprocessor, it can trigger a system reset if necessary, thereby enhancing system reliability.
  • Voltage Monitoring: This device is not just a timer; it also provides precision voltage monitoring. It keeps a vigilant eye on the power supply levels to ensure that your system is operating under safe voltage conditions, protecting your hardware from potential damage due to voltage fluctuations.
  • Manual Reset Input: The inclusion of a manual reset input allows for an additional layer of control. Users can trigger a system reset manually, providing a convenient way to reboot the system without the need to power cycle the entire device.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX6365LKA46 ensures minimal impact on the overall power budget of your system, making it suitable for battery-operated devices where power conservation is crucial.
  • Compact Package: Housed in an 8-pin SOT23 package, this device saves valuable board space, which is particularly beneficial for designs with tight space constraints.

Applications

The MAX6365LKA46 is versatile and can be integrated into a variety of systems, including:

  • Computers and servers
  • Embedded systems
  • Industrial controllers
  • Portable and battery-powered devices

With its combination of precision timing, voltage supervision, and user-friendly features, the MAX6365LKA46 from Maxim Integrated is a robust choice for designers looking to enhance system stability and reliability without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3042 $64.6084
5+ $26.5061 $132.5305
7+ $25.6780 $179.7460
10+ $24.8487 $248.4870
13+ $24.0205 $312.2665
17+ $21.5361 $366.1137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess