EN
  • EN
  • DE

MAX6366PKA29+T

Part No MAX6366PKA29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021951-MAX6366PKA29+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6366PKA29+T CAD Model

Description

Maxim Integrated MAX6366PKA29+T Microprocessor Supervisory Circuits

The MAX6366PKA29+T is a high-quality microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This particular device is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against power failures and ensuring the stability and reliability of electronic equipment.

The MAX6366PKA29+T is part of a family of pin-compatible watchdog timers and is specifically crafted to cater to the needs of systems that require a precise and reliable reset input to the µP during a power fault. The device operates over a wide voltage range and offers several key features that make it an essential component for system management.

Key Features of the MAX6366PKA29+T:

  • Voltage Monitoring: This supervisory circuit monitors the system voltage and asserts a reset if it detects that the voltage has dropped below a predefined threshold, ensuring the µP restarts properly during power-up, power-down, or brownout conditions.
  • Programmable Watchdog Timer: The device includes a programmable watchdog timer that can be set to a specific time interval, providing an additional layer of security by monitoring the µP's activity and initiating a system reset if it becomes unresponsive.
  • Manual Reset: A manual reset input allows for an external trigger to initiate a system reset, offering a convenient method for testing or restarting the system as needed.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6366PKA29+T has a low quiescent current, which minimizes power drain when the system is in standby mode.
  • High Accuracy: The reset threshold voltage has a high accuracy level, which is vital for consistent and predictable system behavior.
  • Compact SOT Package: The device comes in a small-outline transistor (SOT) package, making it suitable for space-constrained applications without compromising performance.

With its robust feature set, the MAX6366PKA29+T is an ideal choice for managing power supply conditions in a wide range of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment. By integrating this supervisory circuit into your system design, you can enhance system reliability, prevent data corruption, and ensure a smooth operational workflow, even in the face of unexpected power disruptions.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX6366PKA29+T, making it a trusted component for designers and engineers looking to maintain system integrity through effective power management.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess