EN
  • EN
  • DE

MAX6367LKA44-T

Part No MAX6367LKA44-T
Manufacturer Maxim Integrated
Description SOT23, Low-Power μP Supervisory Circuits with Battery Backup and Chip-Enable Gating
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214525-MAX6367LKA44-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6367LKA44-T CAD Model

Description

Product Overview: MAX6367LKA44-T from Maxim Integrated

The MAX6367LKA44-T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system reliability through its reset and watchdog functions, ensuring that the µP resets into a known state during power-up, power-down, or brownout conditions.

Key Features

  • Voltage Monitor: The device keeps a vigilant eye on the system voltage, asserting a reset signal whenever the VCC supply voltage falls below the preset threshold, ensuring the µP initializes correctly during power-up.
  • Programmable Watchdog Timer: A vital feature for systems that require regular monitoring, the watchdog timer can be programmed to the specific needs of the application, guarding against system failures due to software lock-up.
  • Manual Reset Input: This feature allows for an external signal to trigger a system reset, offering an additional layer of control for system management.
  • Low Power Consumption: With its focus on energy efficiency, the MAX6367LKA44-T is ideal for portable and battery-operated applications, minimizing power drain and extending operational life.

Applications

The versatility of the MAX6367LKA44-T makes it suitable for a broad range of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Automotive Systems

Technical Specifications

The MAX6367LKA44-T is available in a compact SOT-23 package and operates over a wide temperature range. It features a factory-set reset threshold voltage tailored to the needs of the application and a reset timeout period that ensures the µP has adequate time to initialize.

Conclusion

Maxim Integrated's MAX6367LKA44-T is a robust solution for system monitoring and control, offering features that enhance the reliability and performance of a wide array of electronic systems. Its low power requirements, combined with its supervisory capabilities, make it an excellent choice for designers looking to optimize their system's stability and operational longevity.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9891 $83.9673
6+ $22.9660 $137.7960
8+ $22.2476 $177.9808
11+ $21.5304 $236.8344
14+ $20.8131 $291.3834
19+ $18.6590 $354.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess