EN
  • EN
  • DE

MAX6368PKA46+T

Part No MAX6368PKA46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 041396-MAX6368PKA46+T
Ultra Librarian 3D Model Ultra Librarian MAX6368PKA46+T CAD Model

Description

Product Overview: MAX6368PKA46+T from Maxim Integrated

The MAX6368PKA46+T is a sophisticated microprocessor (µP) supervisory circuit that provides a multitude of features designed to enhance the reliability and proper functioning of µP systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is an essential part of any system where data integrity and operational consistency are of paramount importance.

This device operates over a wide voltage range and offers selectable watchdog timer and reset timeout periods, making it highly adaptable to various µP systems. The MAX6368PKA46+T is available in a compact 8-pin SOT23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it is packed with features that ensure the stability and security of µP systems.

Key Features:

  • Watchdog Timer: The built-in watchdog timer serves as an autonomous system monitor, which can reset the µP in case of a software lock-up or other malfunction. This feature ensures that systems can recover from faults without manual intervention.
  • Manual Reset Input: The manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control for system operators or external events.
  • Power-Supply Monitoring: The device continuously monitors the system power supply and can issue a reset to the µP if it detects out-of-tolerance conditions, thus preventing erratic system behavior due to power fluctuations.
  • Programmable Reset Timeout: Designers can program the reset timeout period to match the specific requirements of their system, ensuring optimal performance and reliability.
  • High Temperature Operation: With an operating temperature range of -40°C to +125°C, the MAX6368PKA46+T is suitable for use in harsh environments and industrial applications.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in this device's low power consumption, which helps to extend the life of battery-powered devices.

The MAX6368PKA46+T is ideal for use in embedded systems, industrial controllers, and any application where reliable system operation is critical. Its robust feature set, combined with Maxim Integrated's reputation for quality, makes this supervisory circuit a smart choice for designers looking to enhance the safety and uptime of their µP systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3366 $58.6928
20+ $6.0199 $120.3980
30+ $5.8328 $174.9840
41+ $5.6445 $231.4245
53+ $5.4562 $289.1786
71+ $4.8914 $347.2894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess