EN
  • EN
  • DE

MAX6375XR31+T

Part No MAX6375XR31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 1 Active Low/Push-Pull 3-Pin SC-70 T/R / IC VOLT DETECT LP 3.08V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 786753-MAX6375XR31+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6375
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6375XR31+T CAD Model

Description

Maxim Integrated MAX6375XR31+T Voltage Supervisor

The Maxim Integrated MAX6375XR31+T is a precision, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring.

This compact supervisory IC ensures that the µP and other devices receive a clean reset and power-up in a proper manner. It achieves this by monitoring the VCC voltage and asserting a reset signal whenever VCC drops below the factory-set reset threshold voltage. The reset signal remains asserted for a preset timeout period after VCC rises above the reset threshold, ensuring system stability.

Key features of the MAX6375XR31+T include:

  • Factory-Set Reset Threshold: The reset threshold voltage is preset at 3.1V, which is suitable for operation with standard 3.3V power supplies, providing a tight accuracy necessary for reliable operation.
  • Low Power Consumption: With its low supply current of 1.6µA (typical), it is ideal for portable and battery-powered applications where power efficiency is crucial.
  • Manual Reset Input: A manual reset input allows the user to trigger a system reset with an external pushbutton or logic signal.
  • Immune to Short VCC Transients: The device includes a built-in glitch immunity to ensure that the output remains in the correct state during brief power interruptions or fluctuations.
  • Power-Supply Transient Immunity: No external components are required for transient immunity, simplifying design and reducing PCB space requirements.
  • Compact SOT-23 Packaging: The MAX6375XR31+T comes in a small, 3-pin SOT-23 package, making it suitable for space-constrained applications.

The MAX6375XR31+T is a versatile component that can be used in a variety of applications, including microprocessor-based systems, computers, controllers, and intelligent instruments. Its robust design and precision monitoring capabilities make it an essential part of any system where reliable operation is critical.

With Maxim Integrated's reputation for high-quality and high-performance integrated circuits, the MAX6375XR31+T is an excellent choice for designers looking to enhance system reliability and performance with minimal additional cost and complexity.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess