The MAX637BCPA is a high-performance, low-power, CMOS voltage regulator designed by Maxim Integrated. This advanced power management IC is engineered to deliver a fixed output voltage with high accuracy, making it an ideal solution for a wide range of applications including portable devices, microprocessors, and industrial equipment.
Key Features
- Output Voltage: The MAX637BCPA provides a stable and precise output voltage, ensuring reliable operation of sensitive electronic components.
- High Efficiency: With its CMOS construction, this voltage regulator offers high efficiency, reducing power loss and improving battery life in portable applications.
- Low Dropout Voltage: It features a low dropout voltage, allowing it to continue regulating output even when the input-to-output voltage differential is minimal.
- Thermal Protection: The device includes thermal protection circuitry that shuts down the regulator to prevent damage from overheating.
- Current Limiting: Built-in current limiting protects the regulator and the load from overcurrent conditions.
- Package Type: The MAX637BCPA comes in a compact 8-pin DIP (Dual In-line Package), suitable for through-hole mounting, which simplifies the design for applications with space constraints.
Applications
The versatility of the MAX637BCPA makes it well-suited for a variety of applications, including:
- Battery-powered devices
- Microprocessor power supplies
- Portable instruments
- Data acquisition systems
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Package/Case |
8-DIP (0.300", 7.62mm) |
| Mounting Type |
Through Hole |
| Operating Temperature |
-40°C to +85°C |
With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX637BCPA is an excellent choice for designers looking for a reliable voltage regulator solution.