EN
  • EN
  • DE

MAX637BESA+T

Part No MAX637BESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705431-MAX637BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX637BESA+T CAD Model

Description

Maxim Integrated MAX637BESA+T Voltage Regulator

The MAX637BESA+T from Maxim Integrated is a high-performance, step-down DC-DC voltage regulator that is designed to deliver a precise, regulated voltage to electronic devices. This component is ideal for applications requiring a stable and efficient power supply, such as portable devices, microprocessors, and industrial equipment.

The MAX637BESA+T operates at an input voltage range of 5.5V to 11.5V, making it versatile for use in various systems with differing power requirements. It provides an adjustable output voltage from 1.3V to 16V, which can be set using external resistors. This feature allows designers to customize the output voltage to meet the specific needs of their application.

With its high-efficiency operation, the MAX637BESA+T ensures minimal power loss during voltage conversion, which is critical for battery-powered devices where extending battery life is a priority. The regulator can deliver up to 350mA of output current, making it suitable for a wide range of medium-power applications.

The MAX637BESA+T incorporates a number of protective features to safeguard the device and the application it powers. These include thermal shutdown, which prevents the regulator from overheating, and current limiting, which protects against overcurrent conditions. Additionally, the device offers a low dropout voltage, which allows it to continue regulating the output even when the input-to-output voltage differential is small.

This voltage regulator comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its surface-mount form factor allows for efficient assembly on printed circuit boards, contributing to a reduced overall footprint of the electronic design.

Overall, the MAX637BESA+T from Maxim Integrated is a reliable and versatile solution for designers looking to implement a regulated power supply in their electronic projects. Its performance characteristics and protective features make it a valuable component for ensuring stable operation in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess