EN
  • EN
  • DE

MAX4101ESA+T

Part No MAX4101ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703568-MAX4101ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4101ESA+T CAD Model

Description

Maxim Integrated MAX4101ESA+T High-Speed Operational Amplifier

The Maxim Integrated MAX4101ESA+T operational amplifier is a high-performance device designed for a wide range of applications requiring fast and accurate signal processing. This precision op-amp is well-suited for use in video, communications, instrumentation, and ATE systems, among others. With its high-speed characteristics, the MAX4101ESA+T is ideal for tasks that demand quick response times and low distortion.

Featuring a high slew rate of 600V/μs and a wide bandwidth of 325MHz at a gain of +2V/V, this operational amplifier can handle rapid signal changes with ease, making it an excellent choice for video processing and high-speed data acquisition systems. The MAX4101ESA+T also boasts a low differential gain and phase error, ensuring minimal signal distortion and providing high-fidelity signal amplification, which is crucial for maintaining the integrity of the original signal in precision applications.

With a low input offset voltage of 3.5mV (max) and low input bias current of 10μA (max), the MAX4101ESA+T operational amplifier ensures accurate signal representation and minimal error in measurement systems. Its ability to operate with single or dual supplies ranging from +4.5V to +11V or ±2.25V to ±5.5V respectively, adds to its versatility, allowing it to be integrated into a variety of circuit designs.

The MAX4101ESA+T comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Additionally, its extended temperature range of -40°C to +85°C guarantees reliable performance in a wide range of environmental conditions. Maxim Integrated's commitment to quality ensures that this operational amplifier meets stringent standards, providing designers with a robust and dependable component for their high-speed signal processing needs.

Overall, the MAX4101ESA+T from Maxim Integrated is a top choice for engineers looking for an op-amp that combines speed, precision, and flexibility. Whether it's for professional-grade video equipment or sensitive instrumentation, this operational amplifier delivers exceptional performance that can enhance the capabilities of any high-speed signal processing system.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess