EN
  • EN
  • DE

MAX6381XR16D3+T

Part No MAX6381XR16D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 1.58V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.58V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 021960-MAX6381XR16D3+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6381XR16D3+T CAD Model

Description

Product Overview: MAX6381XR16D3+T from Maxim Integrated

The MAX6381XR16D3+T is a highly precise, single, low-voltage, low-power voltage monitor designed by Maxim Integrated. This component is specifically tailored for systems that require critical monitoring of power supply voltages. The MAX6381XR16D3+T is part of Maxim Integrated's extensive range of supervisory circuits that provide excellent circuit reliability and low cost, making it an ideal choice for a variety of applications including portable devices, computers, controllers, and intelligent instruments.

Key Features

  • Voltage Threshold: The device features a factory-set reset threshold voltage of 1.6V, which is ideal for monitoring 1.8V power supplies or other low voltage systems.
  • Reset Timeout: It comes with a 3ms minimum reset timeout delay, ensuring that the system has sufficient time to stabilize before it resumes operation after a voltage dip.
  • Power Supply: The operating voltage range of the MAX6381XR16D3+T is from 1.2V to 5.5V, which allows for a wide range of applications and flexibility in design.
  • Low Power Consumption: It boasts a low supply current of only 1.6μA at +25°C, making it suitable for battery-powered devices where power efficiency is crucial.
  • Operating Temperature: The device is operational over the extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: The MAX6381XR16D3+T is available in a small, 3-pin SC70 package, which is ideal for space-constrained applications.

Applications

The MAX6381XR16D3+T is versatile and can be used in various applications, including:

  • Portable/Battery-Powered Equipment
  • Notebook Computers
  • PDAs and Mobile Phones
  • Embedded Controllers
  • Intelligent Instruments

This voltage monitor from Maxim Integrated is a reliable and cost-effective solution for systems that cannot tolerate voltage drops and require consistent monitoring. Its precision, combined with low power consumption and a compact package, makes the MAX6381XR16D3+T an excellent choice for designers looking to enhance the stability and robustness of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7297 $61.4861
30+ $3.8808 $116.4240
47+ $3.7595 $176.6965
64+ $3.6383 $232.8512
83+ $3.5170 $291.9110
110+ $3.1532 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess