EN
  • EN
  • DE
  • IT

MAX6383XR30D2

Part No MAX6383XR30D2
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705451-MAX6383XR30D2
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6383XR30D2 CAD Model

Description

Maxim Integrated MAX6383XR30D2 Microprocessor Reset Circuit

The MAX6383XR30D2 from Maxim Integrated is a compact, high-precision microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a robust solution for managing system resets, ensuring reliable operation and preventing data corruption during brownout and power failure conditions.

This device features a factory-set reset threshold voltage of 3.0V, which is ideal for 3.3V powered systems. The reset output remains asserted for a minimum timeout period of 210ms after VCC has risen above the reset threshold level, ensuring the system has sufficient time to stabilize before the processor starts operating.

The MAX6383XR30D2 comes in a tiny, surface-mount SOT23 package, which makes it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it boasts low supply current, making it suitable for battery-powered and portable devices where power efficiency is critical.

Key features of the MAX6383XR30D2 include:

  • Factory-Set Reset Threshold Voltage: 3.0V
  • Minimum Reset Timeout Period: 210ms
  • Low Supply Current: Ideal for portable equipment
  • Guaranteed Reset Valid to VCC = 1V
  • Immune to Short VCC Transients
  • Push-Pull RESET Output
  • Compact SOT23 Package

The device also features a push-pull RESET output, which eliminates the need for an external pull-up resistor and helps to reduce component count and system cost. The output stage of the MAX6383XR30D2 is designed to be immune to short VCC transients, providing a stable and reliable reset signal even in noisy environments.

Overall, the MAX6383XR30D2 is an excellent choice for designers looking for a simple, efficient, and reliable solution to protect their digital systems. With its precision monitoring capabilities and compact design, this reset circuit from Maxim Integrated is well-suited for a wide range of applications, including computers, controllers, intelligent instruments, and portable consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8326 $54.8282
16+ $6.4267 $102.8272
25+ $6.2259 $155.6475
34+ $6.0250 $204.8500
43+ $5.8242 $250.4406
58+ $5.2217 $302.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess