EN
  • EN
  • DE
  • IT

MAX6384XS31D3+T

Part No MAX6384XS31D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 1 Active Low/Push-Pull 4-Pin SC-70 T/R / IC MPU/RESET CIRC 3.08V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 786767-MAX6384XS31D3+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6384
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6384XS31D3+T CAD Model

Description

The MAX6384XS31D3+T is a robust, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This particular model is part of Maxim's expansive family of power management integrated circuits, tailored to monitor µP systems, ensuring proper operation through power-up, operation, and power-down phases.

The device offers a precise monitoring system for power supplies, ensuring that the µP and other critical system components operate within specified power levels. It achieves this by providing a reset signal to the µP during instances of undervoltage conditions. The MAX6384XS31D3+T operates with a nominal threshold voltage of 3.1V, making it suitable for 3.3V powered systems.

One of the key features of the MAX6384XS31D3+T is its ability to assert a reset signal whenever the VCC supply voltage drops below the minimum threshold, and maintains the reset for a minimum of 140ms after VCC rises above the reset threshold. This ensures that the system has sufficient time to stabilize before normal operation resumes.

The MAX6384XS31D3+T is also characterized by its low power consumption, consuming only 1.2µA of supply current, which is beneficial for battery-powered applications where power efficiency is crucial. Moreover, the device is packaged in a compact, surface-mountable SOT-323 package, making it ideal for space-constrained applications.

Additional features of the MAX6384XS31D3+T include a manual reset input, which allows the system to be reset externally, and an active-low open-drain reset output, providing compatibility with a variety of digital systems. The device is also fully specified over the -40°C to +125°C extended temperature range, ensuring reliable operation under extreme conditions.

In summary, the MAX6384XS31D3+T from Maxim Integrated is a critical component for system reliability, providing undervoltage protection with minimal power consumption and a small footprint. Its precise voltage monitoring capabilities and extended temperature range make it a versatile choice for a wide range of applications, from consumer electronics to industrial controls.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $5.5293
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1837
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $2.2949
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.5975 $64.9375
61+ $2.1306 $129.9666
94+ $2.0646 $194.0724
130+ $1.9973 $259.6490
168+ $1.9313 $324.4584
225+ $1.7321 $389.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess