EN
  • EN
  • DE
  • IT

MAX6384XS31D3-T

Part No MAX6384XS31D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 3.08V SC70-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 1070261-MAX6384XS31D3-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6384XS31D3-T CAD Model

Description

Maxim Integrated MAX6384XS31D3-T Microprocessor Reset Circuit

The MAX6384XS31D3-T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, this device provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 3.1V power supply.

This supervisory circuit ensures that the µP and its associated circuitry reset cleanly during power-up, power-down, or brown-out conditions. The MAX6384XS31D3-T features a factory-trimmed reset threshold, suitable for operation with a nominal supply voltage of 3.1 volts, making it an ideal choice for portable and battery-powered applications.

Key features of the MAX6384XS31D3-T include:

  • Precision Factory-Set Reset Thresholds: The reset threshold is preset at the factory, ensuring accurate monitoring of the VCC without the need for external resistors or adjustments.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a low quiescent current that reduces the overall power consumption of the system.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated by a user or external signal.
  • Reset Output: The reset output is available in either push-pull or open-drain configurations, providing flexibility in interfacing with other components in the system.
  • Immunity to Short VCC Transients: The MAX6384XS31D3-T is designed to ignore short transients on the VCC line, thus preventing false resets from occurring.
  • Temperature Range: This device operates over an extended temperature range, making it suitable for industrial applications.

The MAX6384XS31D3-T comes in a compact, surface-mount SOT-343 package, which is ideal for space-constrained applications. Its small size, combined with its robust feature set, makes it a versatile choice for system designers looking to enhance the reliability and performance of their power management systems.

Whether you are designing consumer electronics, portable devices, or complex digital systems, the MAX6384XS31D3-T provides a simple and effective solution for managing your system's power supply and ensuring stable operation across various conditions.

You May Also Be Interested in

Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1837
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $2.1448
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.9117
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $1.9148
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2146 $66.4380
75+ $1.8172 $136.2900
115+ $1.7603 $202.4345
155+ $1.7036 $264.0580
200+ $1.6467 $329.3400
265+ $1.4764 $391.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess