EN
  • EN
  • DE

MAX638ACPA

Part No MAX638ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description +5V/Adjustable CMOS Step-down Switching Regulator | IC REG BUCK ADJ/5V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 2.2V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 1.31V (5V)
Maximum Output Voltage 16.5V
Switching Frequency 65kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX638
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214537-MAX638ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX638ACPA CAD Model

Description

The MAX638ACPA is a highly efficient, versatile power supply component manufactured by Maxim Integrated. This device is designed to cater to the needs of low-power systems, providing a reliable voltage conversion solution. The MAX638ACPA is a step-down (buck) DC-DC converter that operates over a wide input voltage range and delivers a fixed output voltage with high efficiency.

Key Features

  • Input Voltage Range: The device can handle an input voltage range that typically spans from 4.5V to 11V, making it suitable for a variety of applications, including those that require battery operation.
  • Output Voltage: It provides a fixed 5V output, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: The MAX638ACPA is designed for high-efficiency operation, which is essential for battery-powered devices as it maximizes battery life.
  • Adjustable Output: While the standard output is fixed, the device also offers the flexibility to adjust the output voltage with external components if needed for specific applications.
  • Current Capability: It is capable of delivering up to 200mA of load current, sufficient for a wide range of low to medium power requirements.
  • Package: The component comes in an 8-pin DIP package, which is easy to handle and integrate into various circuit designs.

Applications

The MAX638ACPA is ideal for use in portable devices, battery-powered equipment, and other systems where power efficiency is crucial. It is commonly employed in:

  • Handheld instruments
  • Portable communication devices
  • Power supply for microcontrollers and digital systems
  • Energy-efficient power conversions in consumer electronics

Conclusion

In summary, the MAX638ACPA from Maxim Integrated is a robust and efficient solution for DC-DC power conversion. Its wide input voltage range, fixed and adjustable output options, and high efficiency make it a versatile choice for designers looking to optimize power management in their products. The ease of integration provided by its DIP package further enhances its appeal for a broad spectrum of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess