EN
  • EN
  • DE

MAX638AEPA+

Part No MAX638AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.2V to 16.5V Step Down Single-Out 1.25V to 16V/5V 0.075A 8-Pin PDIP N / IC REG BUCK ADJ/5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 16.5V
Output Voltage 1.31V (5V)
Output Voltage MAX 16.5V
Frequency - Switching 65kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786773-MAX638AEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX638A
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX638AEPA+ CAD Model

Description

Product Overview: MAX638AEPA+ from Maxim Integrated

The MAX638AEPA+ is a highly efficient, CMOS, pulse-width-modulated (PWM) step-down DC-DC converter manufactured by Maxim Integrated. Designed to deliver a fixed output voltage from a higher input voltage, the MAX638AEPA+ is an ideal power supply solution for a wide range of applications, including portable devices, embedded systems, and telecommunications equipment.

This versatile component operates over a wide input voltage range from 4.5V to 11V, making it suitable for battery-operated devices as well as those powered from regulated DC sources. The MAX638AEPA+ is capable of providing an output voltage of 5V, with an impressive output current of up to 200mA. Its high-frequency operation at 165kHz allows the use of small, low-cost inductors and capacitors, which reduces the overall footprint and cost of the power supply design.

The device features a high-efficiency design, which not only conserves power but also reduces the heat generated, making it a reliable choice for compact and enclosed designs where thermal management is critical. Additionally, the MAX638AEPA+ includes thermal overload protection, which ensures the device operates within safe temperature limits.

Other notable features of the MAX638AEPA+ include a low quiescent current, typically 110µA, which contributes to a longer battery life in portable applications. The device also offers a low dropout voltage, ensuring continued operation even when the input voltage approaches the output voltage level.

Available in an 8-pin DIP package, the MAX638AEPA+ is not only easy to integrate into existing designs but also provides a robust and durable solution that can withstand the rigors of industrial and commercial environments. Maxim Integrated's commitment to quality ensures that the MAX638AEPA+ meets the highest standards of performance and reliability.

Whether you're designing a new power management system or upgrading an existing one, the MAX638AEPA+ from Maxim Integrated is a smart choice that combines efficiency, versatility, and reliability in a compact package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess