EN
  • EN
  • DE

MAX6392KA44+

Part No MAX6392KA44+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705487-MAX6392KA44+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6392KA44+ CAD Model

Description

Maxim Integrated MAX6392KA44+ Voltage Supervisor IC

The Maxim Integrated MAX6392KA44+ is a highly reliable, low-power voltage supervisor designed to monitor the supply voltage of microprocessors (µPs), digital signal processors (DSPs), and other voltage-sensitive devices. It ensures that the system operates at optimal power levels and provides a reset signal to the host processor when necessary. This component is an essential part of any system that requires precise voltage monitoring to maintain proper functionality and safety.

Key Features:

  • Reset Output: The MAX6392KA44+ features an active-low, push-pull reset output which provides a quick and decisive signal to the monitored device in the event of a voltage drop, ensuring that the system can recover from brown-out conditions promptly.
  • Voltage Threshold: This voltage supervisor is designed to monitor a fixed threshold voltage of 4.4V, making it suitable for systems that operate around this voltage level and require consistent monitoring to avoid data corruption or hardware damage.
  • Low Quiescent Current: With its low quiescent current consumption, the device is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Manual Reset Input: An additional feature of the MAX6392KA44+ is the manual reset input, which allows for an external trigger to reset the system manually, providing an extra layer of control for the user or system administrator.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, from -40°C to +125°C, ensuring reliability and performance under various environmental conditions.
  • Small Package Size: The IC comes in a compact SOT-23 package, making it ideal for space-constrained applications without compromising performance.

The Maxim Integrated MAX6392KA44+ is a robust solution for systems that require accurate voltage monitoring and reset capabilities. Its integration into your design will contribute to the overall stability and reliability of your application, whether it's in industrial control systems, consumer electronics, or automotive applications. By safeguarding against undervoltage conditions, it helps to prevent system failures and extends the lifespan of the end product.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1973 $72.5919
6+ $19.8545 $119.1270
10+ $19.2342 $192.3420
13+ $18.6128 $241.9664
17+ $17.9926 $305.8742
22+ $16.1319 $354.9018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess