EN
  • EN
  • DE

MAX639EPA+

Part No MAX639EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 11.5V Step Down Single-Out 1.3V to 11.5V/5V 0.225A 8-Pin PDIP N / IC REG BUCK ADJ/5V 225MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 11.5V
Output Voltage 1.3V (5V)
Output Voltage MAX 11.5V
Output Current 225mA
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786776-MAX639EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX639
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX639EPA+ CAD Model

Description

The MAX639EPA+ from Maxim Integrated is a versatile and reliable voltage regulator designed for a broad range of applications. This high-efficiency, step-down DC-DC converter is capable of delivering a fixed output voltage of 5V from an input voltage range of 5.5V to 11.5V, making it an ideal solution for battery-powered devices, portable electronics, and other systems requiring efficient voltage regulation.

Key Features

  • Output Voltage: The device provides a stable 5V output, which is essential for consistent performance of sensitive electronic circuits.
  • High Efficiency: With its step-down converter topology, the MAX639EPA+ ensures efficient power conversion, which helps to extend battery life and reduce heat generation.
  • Wide Input Voltage Range: The ability to operate over a range of 5.5V to 11.5V input voltage makes this regulator suitable for a variety of power sources.
  • Low Quiescent Current: The device's quiescent current is minimized to reduce power consumption when in standby mode.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature rises, ensuring long-term reliability.
  • Short Circuit Protection: The MAX639EPA+ includes features to protect against short circuits, further enhancing the safety of your electronic designs.

Applications

The MAX639EPA+ is suitable for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Devices
  • Microprocessor Power Supplies
  • Telecommunications Equipment
  • Automotive Accessories

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX639EPA+ is no exception. This voltage regulator is manufactured to the highest standards, ensuring consistent performance and longevity in the most demanding conditions. Whether you are designing a new piece of consumer electronics or upgrading an existing system, the MAX639EPA+ offers the performance and reliability you need.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9138 $73.8276
4+ $30.2887 $121.1548
6+ $29.3416 $176.0496
9+ $28.3957 $255.5613
11+ $27.4486 $301.9346
15+ $24.6096 $369.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess