EN
  • EN
  • DE

MAX641

Part No MAX641
Manufacturer Maxim Integrated
Description Fixed Output 10W CMOS Step-Up Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214550-MAX641
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Automotive, Medical, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX641 CAD Model

Description

The MAX641 from Maxim Integrated is a versatile and efficient DC-DC converter designed for applications requiring a regulated power supply with the flexibility of both step-up and step-down voltage conversion. This makes it an ideal choice for a wide range of portable devices, including but not limited to, personal digital assistants, handheld instruments, and battery-powered equipment.

Key Features

  • Adjustable Output: The MAX641 allows for an adjustable output voltage, providing the flexibility needed to cater to various device requirements.
  • High Efficiency: With its high efficiency, the MAX641 ensures minimal power loss during conversion, which is critical for battery-powered applications to maximize battery life.
  • Low Quiescent Current: It features a low quiescent current, which is particularly advantageous in preserving battery charge when the device is in standby mode.
  • Versatile Voltage Range: This converter operates over a wide input voltage range, making it suitable for applications that encounter varying power levels.
  • Compact Design: The MAX641 comes in a compact form factor, which is beneficial for space-constrained applications.

Applications

  • Battery-Powered Devices
  • Portable Instruments
  • Handheld Devices
  • Power Backup Systems

Technical Specifications

The MAX641 offers a unique combination of features that make it a robust and reliable choice for your power conversion needs:

  • Step-Up or Step-Down Voltage Conversion
  • Adjustable Output Voltage from 1.25V to 16V
  • High Efficiency: Up to 90%
  • Low Quiescent Current: 110µA
  • Wide Input Voltage Range: 1.8V to 11V
  • Switch Current: 500mA
  • Compact Packages: 8-Pin DIP and 16-Pin SO Wide

With its combination of efficiency, versatility, and compactness, the MAX641 from Maxim Integrated stands out as a top choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess