EN
  • EN
  • DE

MAX641BCSA

Part No MAX641BCSA
Manufacturer Maxim Integrated
Description IC REG LINEAR 10W STEP-UP SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 2V (5V)
Voltage - Output (Max) 18V (Switch)
Current - Output 450mA (Switch)
Frequency - Switching 45kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX641
Standard Package 3 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213527-MAX641BCSA
Ultra Librarian 3D Model Ultra Librarian MAX641BCSA CAD Model

Description

Maxim Integrated MAX641BCSA Step-Up DC-DC Converter

The MAX641BCSA from Maxim Integrated is a high-efficiency, CMOS, step-up DC-DC converter that is designed to meet the needs of compact, battery-powered devices. This component is ideal for applications requiring a regulated power supply from a single-cell or dual-cell battery source. With its ability to step up low input voltages to a higher, regulated output, the MAX641BCSA is a versatile solution for powering small electronics, such as handheld devices, portable media players, and other low-power gadgets.

The MAX641BCSA operates with an input voltage range of 1.5V to 16.5V, making it suitable for applications with varying power requirements. It can deliver a fixed 5V or an adjustable output voltage, providing flexibility for designers to tailor the power supply to their specific needs. The output voltage is set using an external resistor divider, allowing for precise control over the voltage supplied to the load.

This DC-DC converter features a high switching frequency of up to 120kHz, which enables the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design. Additionally, the MAX641BCSA incorporates a unique current-limited, pulse-frequency modulation (PFM) control scheme that optimizes efficiency over a wide range of load conditions. This results in extended battery life and improved performance of the end product.

For safety and reliability, the MAX641BCSA includes thermal shutdown and current limit protection. These features help to prevent damage to the device and the application in the event of an overload or excessive temperature conditions. The converter is available in an 8-pin SO package, making it easy to integrate into a variety of circuit designs.

In summary, the Maxim Integrated MAX641BCSA step-up DC-DC converter is a compact, efficient, and versatile power management solution that is well-suited for battery-powered applications where space and power efficiency are critical. Its adjustable output voltage, high switching frequency, and protective features make it a reliable choice for designers looking to optimize their power supply configurations.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess