The MAX6416EUK from Maxim Integrated is a highly reliable, low-power microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications, ensuring that the system operates under optimal power conditions.
Key Features
- Precision Monitoring: This device offers precision monitoring of 2.5V, 3V, 3.3V, and 5V power-supply voltages, making it highly versatile for various applications.
- Low Power Consumption: With its low power consumption, the MAX6416EUK is an ideal choice for portable and battery-operated equipment, helping to extend battery life and reduce energy costs.
- Manual Reset Input: It includes a manual reset input feature, allowing for a system reset to be triggered manually whenever necessary, which is critical for maintenance and troubleshooting.
- Compact Form Factor: The device comes in a small SOT23 package, making it suitable for space-constrained applications without compromising performance.
- Reset Timeout: It has an adjustable reset timeout period, providing flexibility in system design and ensuring compatibility with a wide range of μP systems.
Applications
The MAX6416EUK is designed for a broad range of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Networking and Communications Equipment
- Industrial Systems
Technical Specifications
With its robust set of features, the MAX6416EUK offers the following technical specifications:
- Supply Voltage Range: 1.2V to 5.5V
- Quiescent Current: 5.5μA at 3.3V
- Reset Threshold Accuracy: ±1.5% over temperature
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT23-5
Overall, the MAX6416EUK from Maxim Integrated stands out as a compact, efficient, and reliable solution for system power supply monitoring, offering the precision and flexibility needed to maintain system integrity across a variety of electronic applications.