EN
  • EN
  • DE

MAX641XESA

Part No MAX641XESA
Manufacturer Maxim Integrated
Description Fixed Output 10W CMOS Step-Up Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214553-MAX641XESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX641XESA CAD Model

Description

The MAX641XESA is a high-efficiency, voltage-mode, step-up DC-DC converter designed by Maxim Integrated to meet the needs of battery-powered and low-voltage systems. This compact and reliable power solution is ideal for applications requiring a regulated higher voltage from a lower voltage supply.

Key Features

  • Voltage Range: The device operates from an input voltage as low as 2.7V and can step up voltages to a maximum output of 5.5V, making it versatile for various applications.
  • Output Current: It can deliver an output current up to 350mA, depending on the input voltage and the output voltage settings, providing sufficient power for a wide range of devices.
  • High Efficiency: The MAX641XESA features a quiescent current of only 110µA and can achieve up to 87% efficiency, which helps to maximize battery life in portable applications.
  • Adjustable Output: The output voltage is adjustable, which allows for customized voltage settings to match specific requirements of the target application.
  • Packaging: Offered in an 8-pin SOIC package, the MAX641XESA is designed for space-constrained applications.
  • Protection Features: It includes built-in thermal shutdown, current limit, and under-voltage lockout features that protect the device and the load from various fault conditions.

Applications

The MAX641XESA is suitable for a variety of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Handheld instruments
  • Small LCD panels
  • Positive voltage regulators

Conclusion

With its high efficiency, adjustable output voltage, and robust protection features, the MAX641XESA from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions in compact, battery-operated devices. Its ability to provide a stable, stepped-up voltage in a small form factor makes it a go-to component for a wide range of electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess