EN
  • EN
  • DE

MAX6457UKD3B+T

Part No MAX6457UKD3B+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT MONITR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 90 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021970-MAX6457UKD3B+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6457UKD3B+T CAD Model

Description

Maxim Integrated MAX6457UKD3B+T Voltage Monitor

The MAX6457UKD3B+T from Maxim Integrated is a highly reliable single-supply voltage monitor, designed to ensure the stability and functionality of your electronic systems. This compact component is a critical part of any power management system, as it precisely monitors the voltage levels and maintains the integrity of the power supply.

Featuring a small SOT23 package, the MAX6457UKD3B+T is ideal for space-constrained applications, providing a sophisticated monitoring solution without compromising on performance. It operates over a wide temperature range, making it suitable for various industrial, automotive, and consumer applications where consistent operation is necessary regardless of environmental conditions.

This voltage monitor is engineered to detect under-voltage conditions, thereby safeguarding sensitive electronic components from the potential damage caused by insufficient power supply. It boasts a factory-set threshold voltage of 3.08V, which is ideal for monitoring 3.3V power supplies. When the monitored voltage falls below this threshold, the device asserts a reset signal, ensuring that the system can take appropriate action to prevent malfunction or data loss.

The MAX6457UKD3B+T comes with a manual reset input, allowing for an external trigger to initiate a system reset. This feature is particularly useful for system diagnostics or for recovering from an error state. Additionally, the device has an active-low reset output, providing a clear and straightforward interface for system integration.

Designed with Maxim Integrated's commitment to quality and reliability, the MAX6457UKD3B+T operates with a low supply current, making it an energy-efficient choice for battery-powered devices. Its robust design ensures a minimal number of external components are required, simplifying design and reducing overall system cost.

In summary, the Maxim Integrated MAX6457UKD3B+T voltage monitor is an essential component for any application requiring precise voltage monitoring and reliable system protection. Its compact form factor, wide operating temperature range, and low power consumption make it an excellent choice for designers looking to enhance system stability and longevity.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6174 $66.4696
8+ $13.6348 $109.0784
12+ $13.2087 $158.5044
16+ $12.7826 $204.5216
21+ $12.3565 $259.4865
28+ $11.0783 $310.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess