EN
  • EN
  • DE

MAX6458UKD0A+T

Part No MAX6458UKD0A+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT MONITR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 50 μs Typical
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070375-MAX6458UKD0A+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6458UKD0A+T CAD Model

Description

Maxim Integrated MAX6458UKD0A+T Voltage Monitor

The MAX6458UKD0A+T is a highly precise, low-power voltage monitor from Maxim Integrated. This component is designed to ensure the reliability and stability of electronic systems by monitoring the supply voltage and providing a reset signal whenever that voltage drops below a preset threshold. This makes it an ideal choice for a wide range of applications, including portable devices, computers, embedded systems, and industrial equipment where maintaining the correct operating voltage is critical for performance and safety.

Key Features

  • High Accuracy: The MAX6458UKD0A+T offers a threshold accuracy of ±1.5%, ensuring precise monitoring and control of the system voltage.
  • Low Power Consumption: With its low quiescent current, this voltage monitor is suitable for battery-powered and energy-efficient applications.
  • Adjustable Reset Timeout: Users can set the reset timeout period according to their system requirements, providing flexibility in system design.
  • Manual Reset Input: The device includes a manual reset input, allowing for a system reset to be triggered by external events or user interaction.
  • Multiple Voltage Threshold Options: The MAX6458UKD0A+T is part of a family of monitors with different fixed voltage thresholds, accommodating a variety of system voltages.
  • Compact SOT23 Package: Its small size makes it easy to integrate into space-constrained designs without compromising performance.

Applications

  • Portable Devices
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Medical Equipment

The MAX6458UKD0A+T is not only a protective measure but also a proactive component that enhances the overall stability of electronic systems. By providing a reset signal during under-voltage conditions, it helps to prevent data corruption, erratic operation, and potential damage to the system. The device's small footprint, combined with its high accuracy and low power consumption, makes it an excellent choice for designers looking to incorporate voltage monitoring functionality without compromising on space or power efficiency.

Overall, the MAX6458UKD0A+T from Maxim Integrated is a versatile and reliable solution for voltage monitoring needs, ensuring that your electronic systems operate within their intended voltage parameters for optimal performance and longevity.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1977 $50.5471
56+ $1.8033 $100.9848
86+ $1.7469 $150.2334
119+ $1.6906 $201.1814
153+ $1.6342 $250.0326
205+ $1.4652 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess