The MAX6458UKD0B is a compact, highly precise single-channel voltage monitor designed by Maxim Integrated to ensure the stability and reliability of your electronic systems. This component is specifically engineered to monitor the supply voltage of microprocessors (µPs), digital signal processors (DSPs), and other voltage-sensitive devices, providing a critical safeguard against power supply failures or anomalies.
Key Features
- Supply Voltage Monitoring: The device can monitor a preset threshold voltage, ensuring that your system operates within safe voltage levels.
- Adjustable Reset Threshold: Users can select a voltage threshold suitable for their specific application, providing flexibility and precision in monitoring system voltages.
- Low Power Consumption: Designed for power-sensitive applications, the MAX6458UKD0B operates with minimal power draw, preserving overall system efficiency.
- Manual Reset Capability: The inclusion of a manual reset input allows for system resets on demand, providing additional control to the user.
- Robust Operating Temperature Range: With the ability to function across a wide temperature range, this voltage monitor is suitable for use in diverse environmental conditions.
Applications
The MAX6458UKD0B is versatile and can be used in a variety of applications, including but not limited to:
- Portable/Battery-Powered Devices
- Embedded Systems
- Networking Equipment
- Industrial Controllers
- Consumer Electronics
Technical Specifications
Some of the technical specifications for the MAX6458UKD0B include:
- Single Voltage Monitoring Input
- Factory-Set Reset Thresholds
- Immune to Short VCC Transients
- Low Supply Current of 5.5µA (typical)
- Operating Temperature Range: -40°C to +125°C
Maxim Integrated's commitment to quality and reliability is evident in the MAX6458UKD0B voltage monitor, making it a trustworthy component for safeguarding your electronic systems against power-related issues.