EN
  • EN
  • DE

MAX6466UR29+T

Part No MAX6466UR29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.9V 1.6V to 5.5V 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2.5 %
Mounting SMD (SMT)
Case / Package SOT-23
Height 1.12 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 2.944 V
Max Supply Current 3.5 µA
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.857 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Monitored Inputs 1
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 3.5 µA
Output Current 20 mA
Overvoltage Threshold 2.944 V
Radiation Hardening No
Reset Active Low
Reset Delay Time 260 ms
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 2.9 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.857 V
Watchdog Timer No
Win Source Part Number 1006957-MAX6466UR29+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6466UR29+T CAD Model

Description

Maxim Integrated's MAX6466UR29+T Voltage Monitor

The MAX6466UR29+T is a compact, low-power voltage monitor from Maxim Integrated, designed to provide precise monitoring of power supplies in a wide range of electronic applications. This device is particularly suited for portable and battery-powered equipment due to its small footprint and low quiescent current. Its primary function is to ensure that the system voltage does not fall below a specific threshold, thus safeguarding sensitive electronic components from undervoltage conditions.

Key Features

  • High Accuracy: The MAX6466UR29+T offers a tight threshold voltage accuracy of ±1.5% at room temperature, which is essential for reliable system performance.
  • Low Power Consumption: With a quiescent current of only 3.5µA, this voltage monitor is an energy-efficient solution that helps extend battery life in portable devices.
  • Configurable Threshold Voltage: The device is preset with a factory-trimmed threshold voltage of 2.9V, suitable for monitoring 3.3V power supplies.
  • Small Size: The ultra-small, 3-pin SOT-23 package makes it ideal for space-constrained applications.
  • Reset Output: It provides a reset output, which remains asserted for a minimum of 140ms after VCC rises above the reset threshold, ensuring a proper system reset.
  • Wide Operating Temperature Range: The device is operational over the extended temperature range of -40°C to +125°C, accommodating various environmental conditions.

Applications

  • Portable/Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Notebooks and PDAs
  • Consumer Electronics

The MAX6466UR29+T is available in a tape-and-reel format, denoted by the "+T" suffix, which facilitates automated manufacturing processes. As a product of Maxim Integrated, a company known for its high-quality and reliable integrated circuits, this voltage monitor is a trustworthy component for maintaining the integrity of electronic systems. Whether you are designing a new device or looking to improve an existing one, the MAX6466UR29+T offers a straightforward and effective solution for voltage monitoring needs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess