EN
  • EN
  • DE

MAX6466XR16-T

Part No MAX6466XR16-T
Manufacturer Maxim Integrated
Description Ultra-Low-Power Voltage Detectors and UP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214561-MAX6466XR16-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6466XR16-T CAD Model

Description

Maxim Integrated MAX6466XR16-T Voltage Monitor

The MAX6466XR16-T is a precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor single-system voltages. This highly compact device is an essential component for systems that require a reliable and accurate monitoring solution to ensure proper operation and to protect against damaging voltage conditions. It is particularly suitable for portable and space-constrained applications due to its small size.

This voltage monitor comes in a tiny SC70/5 package and is engineered to maintain system integrity by monitoring the supply voltage (VCC) and asserting a reset signal whenever VCC drops below the factory-set reset threshold. The reset output remains asserted for a preset timeout period after VCC has risen above the reset threshold, ensuring the system has adequate time to stabilize.

The MAX6466XR16-T features a fixed reset threshold voltage of 1.6V, tailored for low-voltage applications. The device is optimized for low-power consumption, drawing a quiescent current of only 5.5 µA, which is beneficial for battery-powered devices where power efficiency is crucial.

Key features of the MAX6466XR16-T include:

  • Factory-Set Reset Thresholds (1.575V to 5.0V in approximately 100mV increments)
  • Low 5.5 µA Supply Current
  • Guaranteed Reset Valid to VCC = 1.0V
  • 140ms (min) Reset Timeout Period
  • Immune to Short VCC Transients
  • SC70/5 Package for Space-Constrained Applications
  • Operating Temperature Range: -40°C to +125°C

Thanks to its robust design, the MAX6466XR16-T ensures that microprocessors and other critical components are protected from unpredictable conditions such as brown-out events. It is an ideal choice for a variety of applications, including portable/battery-powered equipment, computers, controllers, intelligent instruments, and critical µP and µC power monitoring.

Overall, the MAX6466XR16-T from Maxim Integrated is a reliable and efficient solution for voltage monitoring, offering precision, low power consumption, and a small form factor, making it a top choice for designers looking to enhance the safety and performance of their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess