EN
  • EN
  • DE

MAX6467US44D3+T

Part No MAX6467US44D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.375V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073848-MAX6467US44D3+T
Ultra Librarian 3D Model Ultra Librarian MAX6467US44D3+T CAD Model

Description

The MAX6467US44D3+T from Maxim Integrated is a compact, highly reliable, low-power voltage supervisory integrated circuit (IC) designed to monitor power supplies in microprocessor (µP) systems. This supervisory IC ensures that your system operates reliably by providing a reset signal to the µP during power-up, power-down, and brown-out conditions.

Key Features

  • Supply Voltage Monitoring: The device can monitor a fixed supply voltage of 4.4V, ensuring that the system operates within the specified voltage range for optimal performance.
  • Low Power Consumption: With its low supply current of 5.5µA at 3.3V, the MAX6467US44D3+T contributes to the overall energy efficiency of the system, making it an ideal solution for battery-powered applications.
  • Reset Timeout: It features an internally fixed reset timeout period of 280ms (min), providing sufficient time for the µP to initialize and stabilize during power-up or after a brown-out reset.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, ensuring reliable performance in a variety of environmental conditions.
  • Form Factor: Offered in a small SOT-23 package, the MAX6467US44D3+T is suitable for space-constrained applications.

Applications

Due to its robust feature set, the MAX6467US44D3+T is ideal for use in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems

Product Summary

The Maxim Integrated MAX6467US44D3+T supervisory circuit is an essential component for systems that require precise voltage monitoring and reliable operation. Its low power consumption, tight accuracy, and small form factor make it an excellent choice for designers looking to enhance system integrity in a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess