EN
  • EN
  • DE

CC3235SF12RGKR

Part No CC3235SF12RGKR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 64VFQFN  /  IC RF TxRx + MCU WiFi 802.11a/b/g/n 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Data Rate (Max) 54Mbps
Power - Output 18.3dBm
Sensitivity -96dBm
Memory Size 1MB Flash, 256kB RAM
Serial Interfaces ADC, I²C, I²S, PWM, JTAG, SPI, UART
GPIO 21
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 59mA
Current - Transmitting 272mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number CC3235
Other Names 296-53414-1,296-53414-6,296-53414-2
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235711-CC3235SF12RGKR
Ultra Librarian 3D Model Ultra Librarian CC3235SF12RGKR CAD Model

Description

Product Overview: Texas Instruments CC3235SF12RGKR

The Texas Instruments CC3235SF12RGKR is a state-of-the-art wireless microcontroller (MCU) that provides a robust and secure platform for Internet of Things (IoT) applications. This powerful device integrates a high-performance ARM® Cortex®-M4 MCU with a dedicated Network Processor (NP) to handle all Wi-Fi and Internet logical layers, thus freeing up the ARM Cortex-M4 core for application processing and ensuring optimal performance.

Key Features

  • Wireless Connectivity: The CC3235SF12RGKR offers dual-band Wi-Fi support (2.4 GHz and 5 GHz) with a high throughput of up to 13 Mbps, enabling seamless connectivity for a wide range of IoT devices.
  • Enhanced Security: Security is paramount in IoT, and this MCU delivers with its comprehensive security features, including hardware cryptographic engines, a secure boot process, and encrypted storage to protect sensitive data.
  • On-Chip Memory: With an integrated 256KB of RAM and 1MB of executable flash, this device provides ample memory for complex applications and over-the-air (OTA) updates without the need for external memory components.
  • Power Efficiency: Designed for low-power operation, the CC3235SF12RGKR supports multiple power modes, allowing for extended battery life in IoT devices.
  • Easy Integration: The QFN-64 package and comprehensive software development kit (SDK) simplify integration and reduce time-to-market for product developers.

Applications

The versatility of the CC3235SF12RGKR makes it suitable for a wide range of applications, including but not limited to:

  • Smart Home Devices
  • Industrial Monitoring Systems
  • Wireless Sensor Networks
  • Health and Fitness Wearables
  • Smart Appliances

Conclusion

The Texas Instruments CC3235SF12RGKR is a highly integrated wireless MCU that offers a perfect blend of performance, security, and power efficiency, making it an ideal choice for developers looking to create sophisticated IoT solutions. With its robust feature set and ease of use, this device sets a new standard for connected applications where reliability and security are critical.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5640 $66.2560
8+ $13.5910 $108.7280
12+ $13.1663 $157.9956
16+ $12.7416 $203.8656
21+ $12.3169 $258.6549
28+ $11.0427 $309.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess