EN
  • EN
  • DE

MAX6496ATA+T

Part No MAX6496ATA+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description 72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Technology Mixed Technology
Number of Circuits 1
Applications General
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 1214567-MAX6496ATA+T
Manufacturer Homepage www.maxim-ic.com
Family Name MAX6496
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6496ATA+T CAD Model

Description

MAX6496ATA+T - Overvoltage Protection Controller from Maxim Integrated

The MAX6496ATA+T is an advanced overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against high-voltage faults up to 72V. This compact, high-performance component is ideal for automotive, industrial, and other applications that require robust protection against voltage transients.

Operating from a supply voltage range of 6V to 72V, the MAX6496ATA+T is capable of protecting downstream circuitry from voltage spikes and surges, ensuring the reliability and longevity of electronic systems. Its low quiescent current makes it suitable for battery-powered devices where power efficiency is critical.

This overvoltage protection controller features an integrated MOSFET that can disconnect the load in the event of an overvoltage condition, thereby preventing potential damage. The MAX6496ATA+T also includes an overvoltage lockout (OVLO) feature that ensures the load remains disconnected until the input voltage falls below a safe threshold.

With its adjustable overvoltage protection threshold, the MAX6496ATA+T can be tailored to specific application requirements. Designers can set the desired protection level using external resistors, providing flexibility in various design scenarios.

The device is offered in a small 8-pin TDFN package, which is ideal for space-constrained applications. Its temperature range of -40°C to +125°C allows for operation in environments that experience extreme temperature variations, making it a versatile choice for harsh conditions.

Key features of the MAX6496ATA+T include:

  • Wide operating voltage range of 6V to 72V
  • Integrated MOSFET for load disconnection
  • Adjustable overvoltage protection threshold
  • Low quiescent current for power efficiency
  • Overvoltage lockout (OVLO) feature
  • Compact 8-pin TDFN package
  • Extended temperature range of -40°C to +125°C

Whether used in automotive power systems, industrial controls, or portable devices, the MAX6496ATA+T from Maxim Integrated provides reliable overvoltage protection to maintain system integrity and prevent costly damage due to electrical transients.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE 55V 0603
Lowest to $0.2714
Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0223 $52.2899
31+ $3.3003 $102.3093
47+ $3.1972 $150.2684
65+ $3.0941 $201.1165
84+ $2.9909 $251.2356
112+ $2.6815 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess