EN
  • EN
  • DE

PESD5V0L2UM

Part No PESD5V0L2UM
Manufacturer NXP / Nexperia
Description Low capacitance double ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237029-PESD5V0L2UM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L2UM CAD Model

Description

Introducing the PESD5V0L2UM ESD Protection Diode by NXP Semiconductors

Secure your sensitive electronic applications with the robust PESD5V0L2UM, a state-of-the-art ESD protection device designed by NXP Semiconductors. This compact and highly efficient diode is engineered to safeguard high-speed data lines and other vulnerable circuits from the damaging effects of Electrostatic Discharge (ESD).

Key Features of PESD5V0L2UM

  • High ESD Protection: The PESD5V0L2UM offers exceptional protection against ESD, withstanding ESD discharges up to 25 kV (air and contact discharge) according to the IEC 61000-4-2 standard, ensuring the safety and longevity of your electronic components.
  • Ultra-low Clamping Voltage: With an ultra-low clamping voltage, this diode ensures minimal impact on the signal integrity, making it ideal for protecting high-speed interfaces without compromising performance.
  • Low Capacitance: The device features a very low line capacitance of typically 0.7 pF, which is crucial for maintaining signal integrity in high-speed data applications.
  • Small Package Design: The PESD5V0L2UM comes in an ultra-small, leadless SOD882 (CST2) surface-mounted package, which not only saves valuable PCB space but also enhances the overall design flexibility.
  • Bi-directional ESD Protection: Its bi-directional design allows the PESD5V0L2UM to protect circuits regardless of the polarity of the ESD surge, simplifying circuit design and providing comprehensive protection.

Applications

The PESD5V0L2UM is suitable for a range of applications, particularly those that require high-speed data line protection, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Antenna connections
  • Mobile phones, smartphones, and tablets
  • Notebooks, desktop computers, and servers
  • Portable electronics
  • Digital cameras and audio devices

With the PESD5V0L2UM, NXP Semiconductors offers a reliable and effective solution for protecting your electronic devices from the perils of ESD. Its combination of high ESD protection, low capacitance, and a small package design makes it an excellent choice for designers looking to enhance the durability and performance of their high-speed digital interfaces.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1173 $50.4390
1,040+ $0.0963 $100.1520
1,610+ $0.0933 $150.2130
2,215+ $0.0903 $200.0145
2,865+ $0.0873 $250.1145
3,840+ $0.0782 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess