EN
  • EN
  • DE

MAX6499ATA

Part No MAX6499ATA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705628-MAX6499ATA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6499ATA CAD Model

Description

Maxim Integrated MAX6499ATA Overvoltage Protection Controller

The MAX6499ATA is a state-of-the-art overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against voltage spikes and surges. This compact and efficient component is an essential addition to any circuit that requires reliable protection from overvoltage conditions that can potentially damage sensitive electronic components.

Encased in a tiny 8-pin TDFN package, the MAX6499ATA is optimized for space-constrained applications. It operates over a wide voltage range, ensuring versatility across various platforms. The device is specifically engineered to monitor the input voltage and activate an external n-channel MOSFET to disconnect the load whenever the input voltage exceeds the factory-set threshold, thus preventing any damage to the downstream components.

One of the key features of the MAX6499ATA is its adjustable overvoltage lockout (OVLO) threshold, which allows designers to set the precise voltage level at which the protection circuitry should engage. This flexibility ensures that the device can be tailored to the specific needs of the application it is used in. Additionally, the MAX6499ATA includes an internal charge pump that enhances the gate drive of the external MOSFET, ensuring a rapid response to overvoltage events and a robust disconnection of the load.

The MAX6499ATA also boasts a low quiescent current, making it an ideal choice for battery-powered and energy-efficient designs. The device's overvoltage protection response time is incredibly fast, providing immediate reaction to potentially harmful voltage transients. Furthermore, the MAX6499ATA features an undervoltage lockout (UVLO) to ensure that the device only operates within its specified voltage range, enhancing the overall reliability of the system it is protecting.

Designed with simplicity in mind, the MAX6499ATA requires minimal external components, which not only saves valuable board space but also reduces the complexity of the design. Its robustness and high level of integration make it a popular choice for applications in consumer electronics, automotive systems, industrial controls, and telecom infrastructure.

In summary, the Maxim Integrated MAX6499ATA is a versatile and reliable solution for protecting sensitive electronics from overvoltage conditions. Its small footprint, adjustable protection thresholds, and rapid response time make it an invaluable component for any design that demands the highest level of voltage protection.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9423 $63.7692
8+ $13.0809 $104.6472
12+ $12.6721 $152.0652
17+ $12.2633 $208.4761
22+ $11.8546 $260.8012
29+ $10.6282 $308.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess