EN
  • EN
  • DE

MAX649CSA+

Part No MAX649CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 16.5 V
Frequency - Switching Up to 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SO
Win Source Part Number 1070405-MAX649CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX649CSA+ CAD Model

Description

Maxim Integrated MAX649CSA+ Step-Up DC-DC Converter

The MAX649CSA+ is a high-efficiency, compact, step-up DC-DC converter designed and manufactured by the renowned company Maxim Integrated. This innovative device is engineered to provide a reliable voltage conversion solution for applications that require a higher output voltage from a lower input voltage source. It's an ideal component for portable electronics, battery-powered devices, and any other systems where space is at a premium and efficient power conversion is critical.

Encased in a space-saving 8-pin SOIC package, the MAX649CSA+ operates over a wide input voltage range, typically from 2.7V to 11V, making it versatile for various power supply scenarios. The converter can deliver an adjustable output voltage up to 16.5V or a fixed output voltage, depending on the external components used. This flexibility allows designers to tailor the output to meet the specific needs of their applications.

One of the key features of the MAX649CSA+ is its high-frequency operation, which can reach up to 300kHz. This high switching frequency enables the use of smaller, less expensive external components such as inductors and capacitors, thus reducing the overall footprint and cost of the power supply design. Additionally, the device incorporates an internal 2A switch, which contributes to its ability to deliver substantial output current while maintaining a high level of efficiency.

The MAX649CSA+ also includes various protective features that ensure the longevity and reliability of the application. These include thermal shutdown, frequency foldback, and overvoltage protection. The thermal shutdown feature prevents the device from overheating, while the frequency foldback helps to maintain operation during transient conditions. Overvoltage protection safeguards the circuit from excessive voltage that could potentially damage the system.

For designers looking for a power-efficient, space-saving solution, the Maxim Integrated MAX649CSA+ offers an excellent balance of performance, flexibility, and reliability. Its ease of integration and comprehensive protection features make it a go-to choice for a wide range of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess