EN
  • EN
  • DE

LTC3864EDE#PBF

Part No LTC3864EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 12-Pin DFN EP Tube / IC REG CTRLR BUCK 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 60 V
Frequency - Switching 50kHz ~ 850kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 783767-LTC3864EDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3864
Introduction Date October 23, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3864EDE#PBF CAD Model

Description

Product Overview: LTC3864EDE#PBF

The LTC3864EDE#PBF is a high-performance, low quiescent current step-down DC/DC controller from Linear Technology, a brand within Analog Devices. This robust controller is designed to regulate a high voltage power supply up to 60V down to a lower voltage, providing efficient power conversion for a wide range of applications.

With its wide input voltage range from 4V to 60V, the LTC3864EDE#PBF is ideal for automotive, industrial, and telecommunications power systems that require a stable and reliable power source. The device can be configured for a broad array of output voltages, making it versatile for different design needs.

The LTC3864EDE#PBF operates with a single feedback resistor, simplifying the circuit design and reducing external component count. Its current mode operation provides excellent line and load regulation, as well as fast transient response. The controller also features a programmable fixed frequency from 50kHz to 900kHz, which can be synchronized to an external clock, allowing for design flexibility and noise management in noise-sensitive applications.

Safety and protection are paramount in power management, and the LTC3864EDE#PBF comes equipped with a range of features to ensure system stability. These include overvoltage protection, undervoltage lockout, and a foldback current limit, which helps protect the power supply and the load during overcurrent conditions.

The LTC3864EDE#PBF also supports a 'power good' signal, which provides a clear indication that the output voltage is within the required range, offering an additional layer of system reliability. Its thermally enhanced 14-lead DFN package ensures efficient heat dissipation, crucial for maintaining performance and extending the life of the product.

Overall, the LTC3864EDE#PBF is a sophisticated and reliable solution for designers looking to implement a high-efficiency, adjustable voltage power supply with the added benefits of low quiescent current and a suite of protection features.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7272 $53.6360
12+ $8.8018 $105.6216
18+ $8.5268 $153.4824
25+ $8.2517 $206.2925
32+ $7.9767 $255.2544
42+ $7.1515 $300.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess