EN
  • EN
  • DE

MAX6503UKN045-T

Part No MAX6503UKN045-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Trip Temperature Threshold Cold
Switching Temperature -45°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073859-MAX6503UKN045-T
Ultra Librarian 3D Model Ultra Librarian MAX6503UKN045-T CAD Model

Description

Maxim Integrated MAX6503UKN045-T Temperature Sensor

The Maxim Integrated MAX6503UKN045-T is a highly precise, low-power temperature sensor designed for a variety of applications where accurate temperature monitoring is crucial. This compact sensor is part of Maxim's renowned MAX6503 series and comes in a small SOT-23 package, making it ideal for space-constrained designs.

Key Features

  • Accuracy: The device offers excellent accuracy, with a typical error of ±1°C over a temperature range of -40°C to +125°C, ensuring reliable and consistent temperature readings.
  • Voltage Supply: It operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in various systems without the need for additional power regulation components.
  • Low Power Consumption: With its low operating current of just 30µA (typical), the MAX6503UKN045-T is an energy-efficient choice for battery-powered devices and applications where power conservation is paramount.
  • Output Type: The sensor provides a logic output that remains asserted while the temperature is above the factory-programmed threshold, simplifying integration with microcontrollers and other logic systems.
  • Programmable Threshold: The temperature threshold is preset to 45°C at the factory, which can be particularly useful for systems that require a predetermined overtemperature protection or warning signal.

Applications

The MAX6503UKN045-T temperature sensor is suitable for a wide range of applications, including:

  • Portable and wearable electronics
  • Industrial systems
  • Environmental monitoring
  • Computer peripherals and servers
  • Medical devices
  • Battery management systems

Design and Integration

Integrating the MAX6503UKN045-T into a system is straightforward due to its simple logic output interface and minimal external component requirements. Designers can take advantage of its small footprint to maintain compact and efficient layouts. Maxim Integrated also provides comprehensive technical support and documentation to facilitate the design process.

In summary, the MAX6503UKN045-T from Maxim Integrated is a reliable and precise solution for temperature monitoring needs, offering ease of integration, low power consumption, and high accuracy in a miniature package.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess