EN
  • EN
  • DE

MAX6509CAUK

Part No MAX6509CAUK
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description PROGRAMMABLE TEMPERATURE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±4.7°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 32µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6509
Standard Package 182 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705650-MAX6509CAUK
Ultra Librarian 3D Model Ultra Librarian MAX6509CAUK CAD Model

Description

The MAX6509CAUK from Maxim Integrated is a high-precision temperature switch with a selectable threshold range, designed to maintain optimal performance in a variety of electronic systems. This compact, low-power device is housed in a space-saving SOT-23 package, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Adjustable Temperature Threshold: Users can set the temperature threshold to meet specific requirements, providing flexibility across different applications.
  • Low Power Consumption: The device is optimized for low power operation, conserving energy and extending battery life in portable applications.
  • High Accuracy: With precise temperature sensing capabilities, the MAX6509CAUK ensures reliable operation and protects against overheating.
  • Simple Interface: The temperature switch provides a simple digital output that indicates whether the temperature is above or below the threshold, simplifying system design.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various system power requirements.

Applications

The MAX6509CAUK is suitable for a wide array of applications, including but not limited to:

  • Portable electronic devices
  • Industrial equipment
  • Telecommunications systems
  • Computers and servers
  • Medical devices

Technical Specifications

Parameter Value
Package Type SOT-23
Temperature Threshold Range Selectable
Supply Voltage Range 2.7V to 5.5V
Operating Temperature -40°C to +125°C
Output Type Active-Low Open-Drain

With its robust feature set and versatile applications, the MAX6509CAUK temperature switch from Maxim Integrated is a reliable and efficient solution for temperature monitoring and control in electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Maxim Integrated
Lowest to $1.8619
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess