EN
  • EN
  • DE

MAX6575HZUT+

Part No MAX6575HZUT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705672-MAX6575HZUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6575HZUT+ CAD Model

Description

Maxim Integrated MAX6575HZUT+ Temperature Sensor

The Maxim Integrated MAX6575HZUT+ is a high-precision temperature sensor designed to provide accurate and reliable temperature readings in a variety of applications. This sensor operates over a wide temperature range and is ideal for systems that require an extended operating temperature range with a high degree of accuracy.

The MAX6575HZUT+ sensor is a low-power device with a digital output that corresponds to the temperature. It is a pulse-width modulated (PWM) output temperature sensor with a frequency output that is proportional to the absolute temperature. The temperature is encoded in the duty cycle of a square wave output, which makes it easy to interface with microcontrollers and other digital circuitry without the need for analog-to-digital converters.

One of the key features of the MAX6575HZUT+ is its wide temperature range, which spans from -40°C to +125°C, making it suitable for industrial, automotive, and commercial applications. The sensor has a factory-calibrated accuracy of ±2°C from 0°C to +70°C and ±3°C from -40°C to +125°C, which ensures precise temperature monitoring without the need for additional calibration.

The device comes in a compact SOT23-6 package, which is highly beneficial for space-constrained applications. Its small size and low power consumption make it an excellent choice for portable and battery-powered devices. The MAX6575HZUT+ also features a supply voltage range of 3.3V to 5.5V, allowing for flexibility in system design.

Furthermore, the MAX6575HZUT+ is easy to use, requiring no external components for operation. It offers a high level of integration, which can help reduce system complexity and increase reliability. With its robust design, the sensor is also resistant to the effects of electromagnetic interference and other environmental factors that can affect the accuracy of temperature measurements.

In summary, the Maxim Integrated MAX6575HZUT+ temperature sensor is a versatile and precise solution for temperature monitoring in a wide array of applications. Its ease of integration, accuracy, and compact form factor make it an excellent choice for designers looking to incorporate reliable temperature sensing into their products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7085 $51.2550
75+ $1.4018 $105.1350
115+ $1.3580 $156.1700
155+ $1.3142 $203.7010
200+ $1.2704 $254.0800
265+ $1.1390 $301.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess