EN
  • EN
  • DE
  • IT

MAX660

Part No MAX660
Manufacturer Maxim Integrated
Description CMOS Monolithic Voltage Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214593-MAX660
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian MAX660 CAD Model

Description

The MAX660 from Maxim Integrated is a versatile and efficient CMOS monolithic voltage converter that stands out for its ability to deliver dual voltage supplies from a single positive input. Designed with the modern electronic device in mind, the MAX660 is capable of converting a positive voltage in the range of 1.8V to 10V to the corresponding negative voltage, making it an ideal solution for applications requiring a split power supply.

This innovative voltage converter integrates a charge pump inverter which allows it to double the input voltage or invert it, depending on the configuration. The MAX660's charge pump can deliver up to 100mA of output current, ensuring that devices requiring higher currents are well-supported. Its high efficiency and low power dissipation make it perfect for battery-powered devices where energy conservation is critical.

One of the key features of the MAX660 is its low quiescent current, typically 300µA, which helps in extending battery life in portable applications. Additionally, it has a built-in oscillator, eliminating the need for external frequency-setting components, thus simplifying design and minimizing the footprint on the PCB.

Engineers will appreciate the flexibility of the MAX660, as it comes in a compact 8-pin DIP or SO package. It is also characterized by its simplicity of use, requiring only two external non-critical capacitors for voltage conversion operations. This makes it an excellent choice for space-constrained applications such as handheld devices, portable computers, and other mobile gadgets.

The MAX660 is also robust, featuring thermal overload protection and a latch-up proof design. These features ensure that the device remains reliable under a variety of conditions, safeguarding the electronic components it powers. Whether for industrial, commercial, or consumer electronics, the MAX660 is a go-to component for designers looking for a reliable and efficient voltage conversion solution.

For more information on the MAX660, visit the Maxim Integrated website or consult the product's datasheet.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1371 $51.2904
58+ $1.7536 $101.7088
89+ $1.6988 $151.1932
122+ $1.6440 $200.5680
158+ $1.5892 $251.0936
211+ $1.4248 $300.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess