EN
  • EN
  • DE
  • IT

MAX668EUB

Part No MAX668EUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10UMAX / 1.8V to 28V Input, PWM Step-Up Controllers in μMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3V ~ 28V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Part Number Series MAX668
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805845-MAX668EUB
Ultra Librarian 3D Model Ultra Librarian MAX668EUB CAD Model

Description

Product Overview: MAX668EUB from Maxim Integrated

The MAX668EUB from Maxim Integrated is a high-performance, pulse-width modulated (PWM), current-mode controller designed for DC-DC conversion applications. This compact, efficient device is tailored for a variety of power supply constructions, including boost, SEPIC (Single-Ended Primary-Inductor Converter), and isolated flyback topologies.

Key Features

  • Versatile Voltage Range: The MAX668EUB operates from a 1.8V to 28V input voltage range, making it suitable for applications powered from either a single cell, multiple cells, or fixed 3.3V, 5V, and 12V power rails.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz, which allows for a flexible trade-off between efficiency and external component size.
  • High Efficiency: Its high efficiency is achieved through an adaptive non-overlapping gate driver and the use of external N-Channel MOSFETs, which reduces power loss.
  • Enhanced Control: The current-mode control provides excellent line and load transient response. Additionally, it offers the benefit of cycle-by-cycle current limiting for improved protection.
  • Compact Package: The MAX668EUB comes in a space-saving 10-pin µMAX package, ideal for space-constrained applications.

Applications

The versatility of the MAX668EUB makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Battery-powered equipment
  • DSL modems
  • Portable computers and PDAs
  • DC power supply modules
  • Telecommunications equipment

Design Support

Maxim Integrated provides comprehensive design support for the MAX668EUB, including detailed datasheets, application notes, and design tools. This ensures that engineers can optimize their power supply designs and bring their products to market more quickly and efficiently.

Conclusion

The MAX668EUB from Maxim Integrated stands out as a robust and versatile controller for DC-DC conversion. Its broad input voltage range, adjustable switching frequency, and compact packaging make it a highly adaptable solution for modern electronic applications that demand efficient power management.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Need more? Email Us
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8628 $57.7468
65+ $1.7448 $113.4120
100+ $1.6859 $168.5900
143+ $1.5680 $224.2240
186+ $1.5091 $280.6926
232+ $1.4502 $336.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess