Maxim Integrated MAX6605MXK Precision Temperature Sensor
The MAX6605MXK is a high-accuracy, low-power temperature sensor from Maxim Integrated, designed for precise temperature monitoring in a wide range of applications. This precision analog output temperature sensor is ideal for portable and battery-powered electronics due to its low current consumption and compact SOT23 package.
Key Features:
- Accuracy: The MAX6605MXK provides exceptional accuracy, with a typical error of ±0.5°C from 0°C to +70°C, ensuring reliable temperature readings for critical applications.
- Low Power Consumption: With an operating supply current of only 30µA, this sensor is optimized for power-sensitive applications, contributing to longer battery life in portable devices.
- Wide Operating Temperature Range: The device operates over a broad temperature range from -20°C to +125°C, making it versatile for various environmental conditions.
- Small Footprint: The sensor comes in a tiny SOT23 package, which is perfect for space-constrained designs, allowing for easy integration into existing and new systems.
- Supply Voltage: It operates from a supply voltage of 2.7V to 5.5V, compatible with a variety of circuits and power sources.
Applications:
The MAX6605MXK is suited for a diverse range of applications, including:
- Portable Electronics
- Battery Management Systems
- Industrial Controls
- Environmental Monitoring
- Medical Devices
- Automotive Systems
Product Specifications:
Attribute
Details
Part Number
MAX6605MXK
Package
SOT23-5
Accuracy
±0.5°C (typical)
Operating Temperature Range
-20°C to +125°C
Supply Voltage
2.7V to 5.5V
Supply Current
30µA (typical)
Overall, the MAX6605MXK from Maxim Integrated stands out for its precision, low-power consumption, and small form factor, making it an excellent choice for designers looking to incorporate accurate temperature sensing into their applications.