EN
  • EN
  • DE
  • IT

MAX660ESA+T

Part No MAX660ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 80kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021991-MAX660ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX660
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX660ESA+T CAD Model

Description

Product Overview: MAX660ESA+T from Maxim Integrated

The MAX660ESA+T is an innovative CMOS Monolithic Voltage Converter manufactured by Maxim Integrated, designed to deliver high efficiency and reliability for a wide range of applications. This integrated circuit is crafted to convert a positive voltage in the range of 1.8V to 5.5V to the corresponding negative voltage with minimal external components.

Key Features

  • Versatile Voltage Range: The device operates over a broad input voltage range, making it suitable for battery-operated and portable devices.
  • High Power Efficiency: Thanks to its CMOS construction, the MAX660ESA+T offers a quiescent current of only 110µA, enhancing battery life in portable applications.
  • Integrated Oscillator: The built-in oscillator reduces external component count, thereby simplifying design and saving board space.
  • Capacitor-Based Voltage Conversion: The charge pump design allows for the use of small, inexpensive capacitors to achieve voltage conversion, providing a cost-effective solution.
  • Low Profile: The device is available in a small 8-pin SO package, ideal for space-constrained applications.

Applications

The MAX660ESA+T is versatile and can be utilized in a multitude of applications, including but not limited to:

  • LCD Bias Supplies
  • Portable Instruments
  • Operational Amplifier Power Supplies
  • Memory Backup Supplies
  • Data Acquisition Systems

Performance and Quality

Maxim Integrated ensures that the MAX660ESA+T meets rigorous performance standards. The device features a high conversion efficiency, which is maintained across a wide range of load currents, making it an excellent choice for energy-sensitive applications. Additionally, its robust design guarantees stable operation over temperature variations and other environmental conditions.

Product Availability

The MAX660ESA+T is supplied in tape and reel format (denoted by the '+T'), facilitating easy integration into automated manufacturing processes. This packaging option is ideal for high-volume production, offering manufacturers a convenient and efficient solution for incorporating this voltage converter into their designs.

With its combination of efficiency, flexibility, and ease of use, the MAX660ESA+T voltage converter from Maxim Integrated stands out as a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2996 $50.5912
53+ $1.8869 $100.0057
83+ $1.8279 $151.7157
114+ $1.7689 $201.6546
147+ $1.7100 $251.3700
196+ $1.5331 $300.4876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,063 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess