EN
  • EN
  • DE
  • IT

MAX660MJA

Part No MAX660MJA
Manufacturer Maxim Integrated
Description CMOS Monolithic Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214596-MAX660MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX660MJA CAD Model

Description

The MAX660MJA from Maxim Integrated is a versatile charge pump voltage converter that is designed to provide a simple, efficient, and compact solution for systems requiring voltage inversion. This integrated circuit (IC) is capable of converting a positive voltage in the range of +1.5V to +5.5V to the corresponding negative voltage with minimal external components.

Key Features

  • Wide Input Voltage Range: Operates from +1.5V to +5.5V, making it suitable for a variety of applications, including battery-powered devices.
  • High Power Efficiency: Uses a switched-capacitor voltage converter technique, offering up to 100mA of output current with higher efficiency than linear regulators.
  • Low Quiescent Current: The device features a low quiescent current, typically 110µA, which helps in extending battery life in portable applications.
  • Frequency Operation: Operates at a switching frequency of 10kHz, which allows the use of small, low-cost capacitors with low ripple.
  • Package Type: Available in an 8-pin CERDIP package, which is known for its reliability and robustness in various environmental conditions.

Applications

The MAX660MJA is ideal for a wide range of applications where a negative supply voltage is required. Common applications include:

  • Energy-efficient negative voltage generation in battery-powered devices.
  • Operational amplifier power supplies.
  • Memory backup circuits.
  • Data acquisition systems.
  • Portable instruments.

Reliability and Performance

Maxim Integrated is known for their commitment to reliability and performance, and the MAX660MJA is no exception. With its robust design and high-quality manufacturing, this charge pump voltage converter is designed to meet the stringent requirements of industrial and commercial applications. Whether you're designing a new system or upgrading an existing one, the MAX660MJA offers a compact, efficient, and reliable solution for your negative voltage conversion needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0438 $66.9636
52+ $2.4967 $129.8284
81+ $2.4191 $195.9471
111+ $2.3415 $259.9065
143+ $2.2625 $323.5375
192+ $2.0297 $389.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess