EN
  • EN
  • DE
  • IT

MAX6618AUB

Part No MAX6618AUB
Manufacturer Maxim Integrated
Description PECI-to-I2C Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214599-MAX6618AUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6618AUB CAD Model

Description

Maxim Integrated MAX6618AUB Precision Temperature Sensor

The MAX6618AUB from Maxim Integrated is a high-accuracy, low-power temperature sensor designed for precise temperature monitoring in a wide range of applications. Its small, 10-pin µMAX package makes it an excellent choice for space-constrained applications, where maintaining an accurate temperature reading is crucial for system performance and reliability.

Key Features:

  • High Accuracy: The MAX6618AUB offers an impressive temperature accuracy of ±0.5°C from -40°C to +125°C, ensuring precise temperature readings across a broad temperature range.
  • Low Power Consumption: With a supply current of just 250µA, this sensor is optimized for power-sensitive applications, helping to extend battery life in portable devices.
  • Dual Channel: It features two temperature-sensing channels—one internal and one external—allowing it to monitor both its own temperature and that of an external diode-connected transistor.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, providing flexibility in the trade-off between resolution and conversion time.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 2.7V to 5.5V, making it compatible with various system power rails.
  • Communication Interface: The MAX6618AUB communicates over a 2-wire serial interface compatible with I²C, allowing for easy integration into most microcontroller-based systems.
  • Multiple Alarm Outputs: It provides overtemperature alarm outputs that can be programmed to signal when the temperature exceeds user-defined limits, adding an extra layer of protection for sensitive components.

Applications:

The MAX6618AUB is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial systems
  • Medical devices
  • Telecommunications equipment
  • Data storage systems
  • Portable battery-powered devices

With its high accuracy, low power consumption, and compact size, the MAX6618AUB from Maxim Integrated is an ideal choice for engineers and designers looking to incorporate reliable temperature sensing into their projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess