EN
  • EN
  • DE
  • IT

MAX6627

Part No MAX6627
Manufacturer Maxim Integrated
Description Remote ±1°C Accurate Digital Temperature Sensors with SPI-Compatible Serial Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214602-MAX6627
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6627 CAD Model

Description

The MAX6627 from Maxim Integrated is a high-accuracy digital temperature sensor designed for precise thermal monitoring in a variety of applications. Its precision and reliability make it an excellent choice for advanced systems that require consistent temperature readings.

Key Features

  • High Accuracy: The MAX6627 offers an impressive ±1°C accuracy in the range of -55°C to +125°C, ensuring precise temperature readings across a wide temperature range.
  • Digital Interface: It communicates over a 2-wire serial interface, which is compatible with I²C, allowing for easy integration into most microcontroller-based systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6627 operates with a low supply current, making it ideal for battery-powered devices.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 bits to 12 bits, giving designers flexibility in the trade-off between resolution and conversion time.

Applications

The MAX6627 is versatile and can be used in a wide array of applications, including:

  • Environmental Control Systems
  • Computer and Server Systems
  • Telecommunications Equipment
  • Industrial Controls
  • Battery Management Systems

Product Specifications

Parameter Value Accuracy ±1°C Operating Temperature Range -55°C to +125°C Supply Voltage 2.7V to 5.5V Interface Type I²C-Compatible 2-Wire Resolution Programmable from 9 to 12 bits

The MAX6627 temperature sensor from Maxim Integrated is an efficient solution for precise temperature monitoring, offering high accuracy, low power consumption, and digital interfacing capabilities. It is an ideal choice for engineers and designers looking to enhance the reliability and performance of their thermal management systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3892 $67.7840
47+ $2.7813 $130.7211
73+ $2.6946 $196.7058
100+ $2.6066 $260.6600
129+ $2.5199 $325.0671
172+ $2.2599 $388.7028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess