EN
  • EN
  • DE
  • IT

MAX6627MKA-T

Part No MAX6627MKA-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (3-Wire, SPI) 8-Pin SOT-23 T/R / SENSOR TEMPERATURE SPI SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C ~ 145°C
Output Type SPI
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 12 b
Accuracy - Highest (Lowest) ±1°C (±5.5°C)
Test Condition 0°C ~ 125°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786805-MAX6627MKA-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6627
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6627MKA-T CAD Model

Description

The MAX6627MKA-T from Maxim Integrated is a high-accuracy digital temperature sensor designed for precise thermal monitoring in a variety of applications. This device is particularly suited for systems where temperature control and monitoring are critical for performance and reliability, such as computers, servers, data storage systems, and other electronic equipment.

Featuring a 12-bit, serial, digital output, the MAX6627MKA-T provides excellent temperature resolution, allowing for the detection of minute temperature variations. This sensor operates over a wide temperature range, making it versatile for different environmental conditions. The accuracy of this sensor is one of its standout features, with a typical accuracy of ±1°C over a temperature range of 0°C to +70°C.

One of the advantages of the MAX6627MKA-T is its low power consumption, which is critical for battery-powered devices. The sensor also includes a shutdown mode that further reduces power usage when temperature monitoring is not required. This feature helps to extend battery life in portable applications.

The compact SOT-23 package of the MAX6627MKA-T makes it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for tight PCB layouts.

Integration with microcontrollers is made simple through the sensor's 2-wire, I2C-compatible serial interface. This allows for easy communication and data retrieval from the sensor, enabling real-time temperature monitoring and control within a system. The MAX6627MKA-T also supports alert functions, which can trigger a system response when the temperature exceeds programmed limits, ensuring system safety and preventing overheating.

In summary, the MAX6627MKA-T from Maxim Integrated is a reliable and precise temperature sensor ideal for a wide range of applications where accuracy, low power consumption, and a compact form factor are necessary. With its easy integration and robust feature set, this sensor is a top choice for engineers looking to enhance their system's thermal management capabilities.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8426 $59.0556
14+ $8.0760 $113.0640
22+ $7.8236 $172.1192
30+ $7.5712 $227.1360
39+ $7.3189 $285.4371
52+ $6.5617 $341.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,944 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess